The 10799 part is an adhesive-backed nylon PCB support in the HCBS3 series, designed for secure mounting of printed circuit boards. It features a natural-colored nylon 6/6 construction with PE foam tape for adhesion, and meets the 94V-2 flammability rating. The support accommodates a maximum PCB thickness of 0.062 in. (1.6 mm) and a chassis mounting hole diameter of 0.125 in. (3.2 mm). The base measures 12.7 mm square. It operates reliably from -40°F (-40°C) to 185°F (85°C).
PCB Posts and Supports
| bisco industries | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 10799 |
| Product Name | PCB Posts and Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) |