Penncat Corporation 300 kW Natural Gas Generator TG300

Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
Datasheet
Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 kW Natural Gas Generator - TG300 - Penncat Corporation
North Wales, PA, United States
300 kW Natural Gas Generator
TG300
300 kW Natural Gas Generator TG300
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
  • Single source responsibility for the generator set and accessories
  • Prototype and production tested to insure one step load acceptance per NFPA 110.
  • Two year limited warranty on generator sets and accessories.
  • Unit conforms to CSA, NEMA, EGSA, ANSI and other standards
  • Heavy duty 4 cycle industrial engine for reliability and fuel efficiency
  • Brushless rotating field generator with class H insulation
  • Heavy duty steel base with integral vibration isolators
  • EPA Certified Engine.
Supplier's Site Datasheet

Technical Specifications

  Penncat Corporation
Product Category Electrical Power Generators
Product Number TG300
Product Name 300 kW Natural Gas Generator
Fuel Type Natural Gas
Portability Permanent
Phase Three Phase
Applications Standby
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-7500-0MH0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 6500 watts
Frequency 60 Hz
View Details
Marine Gas Generators - Low CO -  - Kohler Power Systems
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Standby
View Details