Penncat Corporation 200 kW Diesel Generator TD200

Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
Datasheet
Description
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 kW Diesel Generator - TD200 - Penncat Corporation
North Wales, PA, United States
200 kW Diesel Generator
TD200
200 kW Diesel Generator TD200
Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle industrial engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
  • Single source responsibility for the generator set and accessories
  • Prototype and production tested to insure one step load acceptance per NFPA 110.
  • Two year limited warranty on generator sets and accessories.
  • Unit conforms to CSA, NEMA, EGSA, ANSI and other standards
  • Heavy duty 4 cycle industrial engine for reliability and fuel efficiency
  • Brushless rotating field generator with class H insulation
  • Cooling system designed for ambient temperatures up to 50 degrees C
  • Heavy duty steel base with integral vibration isolators
  • EPA Tier 3 Certified Engine.
Supplier's Site Datasheet

Technical Specifications

  Penncat Corporation
Product Category Electrical Power Generators
Product Number TD200
Product Name 200 kW Diesel Generator
Fuel Type Diesel
Portability Permanent
Phase Single Phase; Three Phase
Applications Standby
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQP300 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
350 kVA Prime Power Generator - DG00400D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details