The world’s most popular network and server UPS.
Award-winning Smart-UPS protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized convertible form factor. Included PowerChute™ management software provides IT administrators the comfort of safe system shutdown and advanced UPS management.
| Penncat Corporation | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | APC Smart-UPS |
| Product Name | Data Center Uninterruptible Power Supply |
| Technology | On-line (Double-conversion) |
| Mounting Options | Tower Type |
| Volt-Amp Rating | 0.7500 to 3 kVA |
| Watt Rating | 0.5000 to 2.7 kwatts |