IN LINE CORROSION RESISTANT TYPE
3-1/2 INCH L X 3/4 INCH W X 1-1/32 INCH H SIZE
2 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1/2 INCH-20 TPI SCREW SIZE
4 SCREW(S)
1/4 INCH DIA HEX SIZE
VVC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
3-1/2 INCH L X 3/4 INCH W X 1-1/32 INCH H SIZE
2 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1/2 INCH-20 TPI SCREW SIZE
4 SCREW(S)
1/4 INCH DIA HEX SIZE
VVC MODEL
IN LINE CORROSION RESISTANT TYPE
3-1/2 INCH L X 3/4 INCH W X 1-1/32 INCH H SIZE
2 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1/2 INCH-20 TPI SCREW SIZE
4 SCREW(S)
1/4 INCH DIA HEX SIZE
VVC MODEL