CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
Penn-Union Corp.
Done
Datasheet
Description
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 1000 MCM MAX. TAP CONDUCTOR SIZE