CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
1/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER), 4/0 AWG (COPPER WELD) MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER/COPPER WELD CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
Penn-Union Corp.
Done
Datasheet
Description
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
1/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER), 4/0 AWG (COPPER WELD) MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER/COPPER WELD CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
1/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER), 4/0 AWG (COPPER WELD) MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER/COPPER WELD CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
1/0 AWG STRANDED (COPPER), 4/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE