VTA0 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
VTA0
Description
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
2 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. TAP CONDUCTOR SIZE
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
ALUMINUM/COPPER/COPP
ER WELD/ACSR CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
Description
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
2 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. TAP CONDUCTOR SIZE
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
ALUMINUM/COPPER/COPP
ER WELD/ACSR CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
VTA0
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
2 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. TAP CONDUCTOR SIZE
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
ALUMINUM/COPPER/COPP
ER WELD/ACSR CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
- CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
- 2 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. RUN CONDUCTOR SIZE
- 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. RUN CONDUCTOR SIZE
- 10 AWG STRANDED (COPPER), 1 AWG (ACSR), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MIN. TAP CONDUCTOR SIZE
- 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER), 1/0 AWG STRANDED (ALUMINUM), 2/0 AWG SOLID (COPPER WELD) MAX. TAP CONDUCTOR SIZE
- TWO BOLT WITH SPACER BAR INSTALLATION
- ALUMINUM/COPPER/COPPER WELD/ACSR CONDUCTOR MATERIAL
- UL APPROVAL
- VTA MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
VTA0 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data