IN LINE CORROSION RESISTANT TYPE
2-7/8 INCH L X 1-1/4 INCH W X 1-13/16 INCH H SIZE
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
VC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
2-7/8 INCH L X 1-1/4 INCH W X 1-13/16 INCH H SIZE
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
VC MODEL
IN LINE CORROSION RESISTANT TYPE
2-7/8 INCH L X 1-1/4 INCH W X 1-13/16 INCH H SIZE
300 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
VC MODEL