Penn-Union Corp. Bar To Flat Surface Clamp UCR050

Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 250 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE UCR MODEL
Datasheet
Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 250 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE UCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - UCR050 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
UCR050
Bar To Flat Surface Clamp UCR050
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 250 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE UCR MODEL
  • BRONZE ALLOY BODY
  • SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL
  • (2) PARALLEL CABLE TO BAR USED ON
  • 250 TO 500 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • UCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number UCR050
Product Name Bar To Flat Surface Clamp
Body Material BRONZE ALLOY BODY; SILICON BRONZE BOLT, NUT, LOCKWASHER
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 231279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
C Clamp - 20008 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details