HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 1.26 INCH L X 0.69 INCH W
TORQUE RATING 165 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 1.26 INCH L X 0.69 INCH W
TORQUE RATING 165 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 1.26 INCH L X 0.69 INCH W
TORQUE RATING 165 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (COPPER/ALUMINUM), 6 AWG (ACSR), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR/COPPERWELD CONDUCTOR MATERIAL