TIN PLATED COPPER ALLOY MATERIAL
16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 6
Penn-Union Corp.
Done
Datasheet
Description
TIN PLATED COPPER ALLOY MATERIAL
16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 6
TIN PLATED COPPER ALLOY MATERIAL
16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 6