IN LINE WITH BARRIER TYPE
6-1/4 INCH L X 1-5/8 INCH W X 1-3/4 INCH H SIZE
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
4 SCREW(S)
SR MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE WITH BARRIER TYPE
6-1/4 INCH L X 1-5/8 INCH W X 1-3/4 INCH H SIZE
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
4 SCREW(S)
SR MODEL
IN LINE WITH BARRIER TYPE
6-1/4 INCH L X 1-5/8 INCH W X 1-3/4 INCH H SIZE
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
4 SCREW(S)
SR MODEL
IN LINE WITH BARRIER TYPE
6-1/4 INCH L X 1-5/8 INCH W X 1-3/4 INCH H SIZE
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL