SR23B -- MECHANICAL CABLE SPLICE
Penn-Union Corp.
Mechanical Cable Splice
SR23B
Description
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM BODY MATERIAL
NON INSULATED INSULATION TYPE
STANDARD PACKAGE 3 PER BAG
SR MODEL
Description
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM BODY MATERIAL
NON INSULATED INSULATION TYPE
STANDARD PACKAGE 3 PER BAG
SR MODEL
Datasheet
Suppliers
Mechanical Cable Splice
SR23B
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM BODY MATERIAL
NON INSULATED INSULATION TYPE
STANDARD PACKAGE 3 PER BAG
SR MODEL
- 14 AWG MIN. CONDUCTOR SIZE
- 2 AWG MAX. CONDUCTOR SIZE
- ALUMINUM BODY MATERIAL
- NON INSULATED INSULATION TYPE
- STANDARD PACKAGE 3 PER BAG
- SR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
SR23B |
|
Product Name
|
Mechanical Cable Splice |
Unlock Full Specs
to access all available technical data