IN LINE WITH BARRIER TYPE
1-3/8 INCH L X 1/2 INCH W X 9/16 INCH H SIZE
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
2 SCREW(S)
SR MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE WITH BARRIER TYPE
1-3/8 INCH L X 1/2 INCH W X 9/16 INCH H SIZE
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
2 SCREW(S)
SR MODEL
IN LINE WITH BARRIER TYPE
1-3/8 INCH L X 1/2 INCH W X 9/16 INCH H SIZE
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
NO INSULATION TYPE
2 SCREW(S)
SR MODEL
IN LINE WITH BARRIER TYPE
1-3/8 INCH L X 1/2 INCH W X 9/16 INCH H SIZE
14 AWG MIN. CONDUCTOR SIZE
2 AWG MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL