SR03PK -- MECHANICAL CABLE SPLICE
Penn-Union Corp.
Mechanical Cable Splice
SR03PK
Description
14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM BODY MATERIAL
NON INSULATED INSULATION TYPE
STANDARD PACKAGE 3 PER PACK
SR MODEL
Description
14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM BODY MATERIAL
NON INSULATED INSULATION TYPE
STANDARD PACKAGE 3 PER PACK
SR MODEL
Datasheet
Suppliers
Mechanical Cable Splice
SR03PK
14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
ALUMINUM BODY MATERIAL
NON INSULATED INSULATION TYPE
STANDARD PACKAGE 3 PER PACK
SR MODEL
- 14 AWG MIN. CONDUCTOR SIZE
- 1/0 AWG MAX. CONDUCTOR SIZE
- ALUMINUM BODY MATERIAL
- NON INSULATED INSULATION TYPE
- STANDARD PACKAGE 3 PER PACK
- SR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
SR03PK |
|
Product Name
|
Mechanical Cable Splice |
Unlock Full Specs
to access all available technical data