CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
S MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL