HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.05 INCH L X 0.69 INCH W
TORQUE RATING 165 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.05 INCH L X 0.69 INCH W
TORQUE RATING 165 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.05 INCH L X 0.69 INCH W
TORQUE RATING 165 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
4 AWG SOLID (COPPER), (3) 12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE