HIGH STRENGTH COPPER ALLOY MATERIAL
4/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 2.63 INCH L X 1.63 INCH W
TORQUE RATING 650 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
4/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 2.63 INCH L X 1.63 INCH W
TORQUE RATING 650 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
4/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 2.63 INCH L X 1.63 INCH W
TORQUE RATING 650 LB-INCH