HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.32 INCH L X 0.81 INCH W
TORQUE RATING 275 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.32 INCH L X 0.81 INCH W
TORQUE RATING 275 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.32 INCH L X 0.81 INCH W
TORQUE RATING 275 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE