HIGH STRENGTH COPPER ALLOY MATERIAL
2 AWG SOLID MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER), (3) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER), (3) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 1.82 INCH L X 1 INCH W
TORQUE RATING 385 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
2 AWG SOLID MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER), (3) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER), (3) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 1.82 INCH L X 1 INCH W
TORQUE RATING 385 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
2 AWG SOLID MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER), (3) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER), (3) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 1.82 INCH L X 1 INCH W
TORQUE RATING 385 LB-INCH