CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL