HIGH STRENGTH COPPER ALLOY MATERIAL
4 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.64 INCH L X 0.88 INCH W
TORQUE RATING 385 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
4 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.64 INCH L X 0.88 INCH W
TORQUE RATING 385 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
4 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.64 INCH L X 0.88 INCH W
TORQUE RATING 385 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
4 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
14 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED (COPPERWELD), 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE