IN LINE CORROSION RESISTANT TYPE
3-3/4 INCH L X 1-3/4 INCH W X 2 INCH H SIZE
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1-3/8 INCH-14 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
3-3/4 INCH L X 1-3/4 INCH W X 2 INCH H SIZE
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1-3/8 INCH-14 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL
IN LINE CORROSION RESISTANT TYPE
3-3/4 INCH L X 1-3/4 INCH W X 2 INCH H SIZE
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1-3/8 INCH-14 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL