PCAA25 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
PCAA25
Description
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, THREE BOLT WITH WASHER INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
Description
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, THREE BOLT WITH WASHER INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
PCAA25
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, THREE BOLT WITH WASHER INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
- DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
- EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
- 4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
- 2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
- 4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. TAP CONDUCTOR SIZE
- 2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. TAP CONDUCTOR SIZE
- PARALLEL GROOVE, THREE BOLT WITH WASHER INSTALLATION
- ACSR CONDUCTOR MATERIAL
- PCAA MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
PCAA25 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data