PCAA18 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
PCAA18
Description
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH WASHER INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
Description
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH WASHER INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
PCAA18
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH WASHER INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
- DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
- EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
- 6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
- 4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
- 6 AWG STRANDED (ARMOR ROD), 4 AWG (ACSR), 2 AWG SOLID, 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
- 4 AWG STRANDED (ARMOR ROD), 2 AWG SOLID, 4/0 AWG STRANDED, 4/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
- PARALLEL GROOVE, TWO BOLT WITH WASHER INSTALLATION
- ACSR CONDUCTOR MATERIAL
- PCAA MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
PCAA18 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data