10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
3 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 3.13 INCH LENGTH X 3 INCH WIDTH X 2.5 INCH HEIGHT
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
3 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 3.13 INCH LENGTH X 3 INCH WIDTH X 2.5 INCH HEIGHT
IPB MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
3 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 3.13 INCH LENGTH X 3 INCH WIDTH X 2.5 INCH HEIGHT
IPB MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
3 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 3.13 INCH LENGTH X 3 INCH WIDTH X 2.5 INCH HEIGHT