10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR ALUMINUM BODY MATERIAL
8 PORT(S)
2 SIDE ENTRY CABLE ENTRY
PRE INSULATED
IPBM MODEL
Penn-Union Corp.
Done
Datasheet
Description
10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR ALUMINUM BODY MATERIAL
8 PORT(S)
2 SIDE ENTRY CABLE ENTRY
PRE INSULATED
IPBM MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR ALUMINUM BODY MATERIAL
8 PORT(S)
2 SIDE ENTRY CABLE ENTRY
PRE INSULATED
IPBM MODEL