IMLC42S -- MECHANICAL MULTIPLE CABLE TAP
Penn-Union Corp.
Mechanical Multiple Cable Tap
IMLC42S
Description
18 AWG SOLID (COPPER), 14 AWG (DLO COPPER), 18 AWG (HYPLON[R]) MIN. CONDUCTOR SIZE
4 AWG STRANDED (COPPER), 6 AWG (DLO COPPER/HYPLON[R]) MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CUL APPROVAL
600 V (BUILDING WIRE), 1000 V (SIGN AND FIXTURE) VOLTAGE RATING
COPPER ALLOY BODY, PLASTISOL INSULATED BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
IMLC[T] BRAND
IMLC MODEL
Description
18 AWG SOLID (COPPER), 14 AWG (DLO COPPER), 18 AWG (HYPLON[R]) MIN. CONDUCTOR SIZE
4 AWG STRANDED (COPPER), 6 AWG (DLO COPPER/HYPLON[R]) MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CUL APPROVAL
600 V (BUILDING WIRE), 1000 V (SIGN AND FIXTURE) VOLTAGE RATING
COPPER ALLOY BODY, PLASTISOL INSULATED BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
IMLC[T] BRAND
IMLC MODEL
Datasheet
Suppliers
Mechanical Multiple Cable Tap
IMLC42S
18 AWG SOLID (COPPER), 14 AWG (DLO COPPER), 18 AWG (HYPLON[R]) MIN. CONDUCTOR SIZE
4 AWG STRANDED (COPPER), 6 AWG (DLO COPPER/HYPLON[R]) MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL, UL (CANADA AND US), CUL APPROVAL
600 V (BUILDING WIRE), 1000 V (SIGN AND FIXTURE) VOLTAGE RATING
COPPER ALLOY BODY, PLASTISOL INSULATED BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
IMLC[T] BRAND
IMLC MODEL
- 18 AWG SOLID (COPPER), 14 AWG (DLO COPPER), 18 AWG (HYPLON[R]) MIN. CONDUCTOR SIZE
- 4 AWG STRANDED (COPPER), 6 AWG (DLO COPPER/HYPLON[R]) MAX. CONDUCTOR SIZE
- COPPER CONDUCTOR MATERIAL
- UL, UL (CANADA AND US), CUL APPROVAL
- 600 V (BUILDING WIRE), 1000 V (SIGN AND FIXTURE) VOLTAGE RATING
- COPPER ALLOY BODY, PLASTISOL INSULATED BODY MATERIAL
- 2 PORT(S)
- 1 SIDE ENTRY CABLE ENTRY
- IMLC[T] BRAND
- IMLC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
IMLC42S |
|
Product Name
|
Mechanical Multiple Cable Tap |
Unlock Full Specs
to access all available technical data