IN LINE TYPE
2.38 INCH L X 0.62 INCH W X 1.15 INCH H SIZE
14 AWG SOLID MIN. CONDUCTOR SIZE
2 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
NON INSULATED INSULATION TYPE
2 SCREW(S)
IISR MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE TYPE
2.38 INCH L X 0.62 INCH W X 1.15 INCH H SIZE
14 AWG SOLID MIN. CONDUCTOR SIZE
2 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
NON INSULATED INSULATION TYPE
2 SCREW(S)
IISR MODEL
IN LINE TYPE
2.38 INCH L X 0.62 INCH W X 1.15 INCH H SIZE
14 AWG SOLID MIN. CONDUCTOR SIZE
2 AWG STRANDED MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
NON INSULATED INSULATION TYPE
2 SCREW(S)
IISR MODEL