W STYLE TYPE
REC-458U/ND-BG/ND-O/
FND-BG/FND-O/CN-258/
CN-258N/CN-58H/CN-58
HN TOOL USED ON
6 AWG TO 500 MCM (ALUMINUM/COPPER, LUG)
6 TO 4/0 AWG (ALUMINUM/COPPER, SPLICE)
6 AWG TO 500 MCM (LUG/SPLICE)
14 TO 4/0 AWG, 500 MCM (ALUMINUM/COPPER, LUG/SPLICE)
4/0 AWG (H TAP)
14 TO 4/0 AWG (ALUMINUM, H TAP) WIRE SIZE
LUG, H TAP, SPLICE CONNECTOR TYPE
HT58 MODEL
Penn-Union Corp.
Done
Datasheet
Description
W STYLE TYPE
REC-458U/ND-BG/ND-O/
FND-BG/FND-O/CN-258/
CN-258N/CN-58H/CN-58
HN TOOL USED ON
6 AWG TO 500 MCM (ALUMINUM/COPPER, LUG)
6 TO 4/0 AWG (ALUMINUM/COPPER, SPLICE)
6 AWG TO 500 MCM (LUG/SPLICE)
14 TO 4/0 AWG, 500 MCM (ALUMINUM/COPPER, LUG/SPLICE)
4/0 AWG (H TAP)
14 TO 4/0 AWG (ALUMINUM, H TAP) WIRE SIZE
LUG, H TAP, SPLICE CONNECTOR TYPE
HT58 MODEL
W STYLE TYPE
REC-458U/ND-BG/ND-O/
FND-BG/FND-O/CN-258/
CN-258N/CN-58H/CN-58
HN TOOL USED ON
6 AWG TO 500 MCM (ALUMINUM/COPPER, LUG)
6 TO 4/0 AWG (ALUMINUM/COPPER, SPLICE)
6 AWG TO 500 MCM (LUG/SPLICE)
14 TO 4/0 AWG, 500 MCM (ALUMINUM/COPPER, LUG/SPLICE)
4/0 AWG (H TAP)
14 TO 4/0 AWG (ALUMINUM, H TAP) WIRE SIZE
LUG, H TAP, SPLICE CONNECTOR TYPE
HT58 MODEL
W STYLE TYPE
REC-458U/ND-BG/ND-O/FND-BG/FND-O/CN-258/CN-258N/CN-58H/CN-58HN TOOL USED ON
6 AWG TO 500 MCM (ALUMINUM/COPPER, LUG)
6 TO 4/0 AWG (ALUMINUM/COPPER, SPLICE)
6 AWG TO 500 MCM (LUG/SPLICE)
14 TO 4/0 AWG, 500 MCM (ALUMINUM/COPPER, LUG/SPLICE)