Penn-Union Corp. Bar To Flat Surface Clamp GWL1

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 8 TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GWL MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 8 TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GWL1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GWL1
Bar To Flat Surface Clamp GWL1
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 8 TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GWL MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 1-1/2 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • UL 467, CUL APPROVAL
  • 8 TO 4 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GWL1
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

990 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70015 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
Clamps - 254743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - OZ1BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details