EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
GPT MODEL
Penn-Union Corp.
Done
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION