Penn-Union Corp. Bar To Flat Surface Clamp GMS4

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GMS4 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GMS4
Bar To Flat Surface Clamp GMS4
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-1/2 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • CUL APPROVAL
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GMS4
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 2.36 inch (0.0 to 60 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Hand Knob Toggle Screws - 36308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Manual Cantilever Clamps - Kant-Twist™ - Industrial Magnetics, Inc.
Specs
Clamp Type Cantilever Clamp
Actuation Manual
Clamping Mechanism Screw
View Details