Penn-Union Corp. Bar To Flat Surface Clamp GM6

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-1/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-1/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GM6 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GM6
Bar To Flat Surface Clamp GM6
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-1/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 3-1/8 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • CUL APPROVAL
  • 750 TO 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GM MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GM6
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2277218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Corner clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 3.54 inch (90 mm)
View Details
Pipe Clamp - 521 1000EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2220 to 2490 lbs (1007 to 1129 kg)
View Details