Penn-Union Corp. Bar To Flat Surface Clamp GM2

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/4 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/4 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GM2 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GM2
Bar To Flat Surface Clamp GM2
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/4 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 1-3/4 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • UL 467, CUL APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GM MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GM2
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.28 inch (185 mm)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 200 lbs., 3-3/4 Base to Handle Tip - 34010 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details