Penn-Union Corp. Bar To Flat Surface Clamp GJS6

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GJS6 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GJS6
Bar To Flat Surface Clamp GJS6
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-7/8 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 750 TO 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GJS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GJS6
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3370 lbs (1528 kg)
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 2726463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
Beam Clamp - 635 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 3.5 inch (88.9 mm)
Clamping Width 8 inch (203 mm)
View Details