Penn-Union Corp. Bar To Flat Surface Clamp GHS5

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-3/4 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-3/4 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GHS5 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GHS5
Bar To Flat Surface Clamp GHS5
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-3/4 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-3/4 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 500 TO 750 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GHS5
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 2216345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Pipe Clamp - 520 2000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2730 to 3060 lbs (1238 to 1388 kg)
View Details