Penn-Union Corp. Bar To Flat Surface Clamp GHS-4

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GHS-4 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GHS-4
Bar To Flat Surface Clamp GHS-4
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-3/8 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GHS-4
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Clamps - 7719335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Girder Clamp - Bulldog WLL ton 3 Ton -  - Certex UK
Specs
Clamping Force 6614 lbs (2999 kg)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details