Penn-Union Corp. Bar To Flat Surface Clamp GHS-2

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-1/2 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-1/2 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GHS-2 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GHS-2
Bar To Flat Surface Clamp GHS-2
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-1/2 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 1-1/2 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GHS-2
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 2726446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
Socket Toggle Screws - 33305 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details