2-3/8 INCH
2.375 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
4 AWG (LOCOMOTIVE) CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
BBCU-FL MODEL
Penn-Union Corp.
Done
Datasheet
Description
2-3/8 INCH
2.375 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
4 AWG (LOCOMOTIVE) CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
BBCU-FL MODEL
2-3/8 INCH
2.375 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
4 AWG (LOCOMOTIVE) CONDUCTOR SIZE
WHITE COLOR CODE
LONG BARREL TYPE
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
BBCU-FL MODEL