DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
336.4 KCMIL (ARMOR ROD), 715.5 KCMIL (ACSR), 874.5 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
3/0 AWG MIN. TAP CONDUCTOR SIZE
715.5 KCMIL (ACSR), 874.5 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Penn-Union Corp.
Done
Datasheet
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
336.4 KCMIL (ARMOR ROD), 715.5 KCMIL (ACSR), 874.5 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
3/0 AWG MIN. TAP CONDUCTOR SIZE
715.5 KCMIL (ACSR), 874.5 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
336.4 KCMIL (ARMOR ROD), 715.5 KCMIL (ACSR), 874.5 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
3/0 AWG MIN. TAP CONDUCTOR SIZE
715.5 KCMIL (ACSR), 874.5 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE