Penn-Union Corp. Power Distribution Block ADB265002

Description
STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet
Description
STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - ADB265002 - Penn-Union Corp.
Edinboro, PA, USA
Power Distribution Block
ADB265002
Power Distribution Block ADB265002
STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
  • STANDARD TYPE
  • 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 2 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ADB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Power Distribution Units (PDU)
Product Number ADB265002
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details