Penn-Union Corp. Power Distribution Block ADB223501

Description
STANDARD TYPE 2.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING (1) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet
Description
STANDARD TYPE 2.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING (1) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - ADB223501 - Penn-Union Corp.
Edinboro, PA, USA
Power Distribution Block
ADB223501
Power Distribution Block ADB223501
STANDARD TYPE 2.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING (1) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
  • STANDARD TYPE
  • 2.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • (1) CL, DEAD FRONT POLYCARBONATE COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 1 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ADB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Power Distribution Units (PDU)
Product Number ADB223501
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details