Penn-Union Corp. Power Distribution Block ADB1623502

Description
STANDARD TYPE 3.57 INCH L X 4 INCH W X 2.62 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING (2) CM, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet
Description
STANDARD TYPE 3.57 INCH L X 4 INCH W X 2.62 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING (2) CM, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - ADB1623502 - Penn-Union Corp.
Edinboro, PA, USA
Power Distribution Block
ADB1623502
Power Distribution Block ADB1623502
STANDARD TYPE 3.57 INCH L X 4 INCH W X 2.62 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING (2) CM, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
  • STANDARD TYPE
  • 3.57 INCH L X 4 INCH W X 2.62 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • (2) CM, DEAD FRONT POLYCARBONATE COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 2 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ADB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Power Distribution Units (PDU)
Product Number ADB1623502
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details