Penn-Union Corp. Power Distribution Block ADB162350

Description
MODULAR TYPE 4 INCH W X 2.62 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CM, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet
Description
MODULAR TYPE 4 INCH W X 2.62 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CM, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - ADB162350 - Penn-Union Corp.
Edinboro, PA, USA
Power Distribution Block
ADB162350
Power Distribution Block ADB162350
MODULAR TYPE 4 INCH W X 2.62 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CM, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
  • MODULAR TYPE
  • 4 INCH W X 2.62 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • CM, DEAD FRONT POLYCARBONATE COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 1 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ADB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Power Distribution Units (PDU)
Product Number ADB162350
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details