Penn-Union Corp. Power Distribution Block ADB115002

Description
STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet
Description
STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - ADB115002 - Penn-Union Corp.
Edinboro, PA, USA
Power Distribution Block
ADB115002
Power Distribution Block ADB115002
STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ADB MODEL
  • STANDARD TYPE
  • 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 2 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 4 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ADB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Power Distribution Units (PDU)
Product Number ADB115002
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details