Penn Elcom Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom WMP-6618BK

Description
WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:23.62mm; External Height - Imperial:35.75"
Description
WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:23.62mm; External Height - Imperial:35.75"

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom - 47W8097 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom
47W8097
Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom 47W8097
WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:23.62mm; External Height - Imperial:35.75"

WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:23.62mm; External Height - Imperial:35.75"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W8097
Product Name Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5KKG58004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details