Penn Elcom In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height Penn Elcom RWB-1032-08UCM

Description
In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height:8U; Enclosure Material:Steel; Body Color:Cream; External Height - Metric:389.9mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:15.4" RoHS Compliant: Yes
Datasheet
Description
In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height:8U; Enclosure Material:Steel; Body Color:Cream; External Height - Metric:389.9mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:15.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height Penn Elcom - 31AC4006 - Newark, An Avnet Company
Chicago, IL, United States
In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height Penn Elcom
31AC4006
In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height Penn Elcom 31AC4006
In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height:8U; Enclosure Material:Steel; Body Color:Cream; External Height - Metric:389.9mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:15.4" RoHS Compliant: Yes

In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height:8U; Enclosure Material:Steel; Body Color:Cream; External Height - Metric:389.9mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:15.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31AC4006
Product Name In-Wall Cavity Rack Cabinet 8U Cream; Rack U Height Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
R2V vertical drawer cabinets - RL-5HCG30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details