Penn Elcom Rack Cabinet, 12U, 19, Steel; Cabinet Type Penn Elcom R8500-12

Description
RACK CABINET, 12U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.1"; External Width - Imperial:20.6"; External Depth - Imperial:18.9"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 12U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.1"; External Width - Imperial:20.6"; External Depth - Imperial:18.9"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 12U, 19, Steel; Cabinet Type Penn Elcom - 74R2673 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 12U, 19, Steel; Cabinet Type Penn Elcom
74R2673
Rack Cabinet, 12U, 19, Steel; Cabinet Type Penn Elcom 74R2673
RACK CABINET, 12U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.1"; External Width - Imperial:20.6"; External Depth - Imperial:18.9"; Enclosure Material:Steel RoHS Compliant: Yes

RACK CABINET, 12U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:12U; External Height - Imperial:23.1"; External Width - Imperial:20.6"; External Depth - Imperial:18.9"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74R2673
Product Name Rack Cabinet, 12U, 19, Steel; Cabinet Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PBEG-3403L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details